The 155PPS152KS is an axial lead film capacitor for high dv/dt applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 1.5 µF, and a maximum RMS ripple current of 175 A at 70°C. The capacitor measures 28 mm in diameter and 59 mm in length, with a maximum dv/dt of 14 V/µs at 100 kHz and a typical ESR of 3.9 mΩ. It operates from -40°C to +85°C, uses metallized polypropylene film with flame-retardant polyester tape and epoxy end fill, and has a life expectancy of 100,000 hours at 70°C and rated DC voltage. Self-inductance is less than 1 nH per mm of lead spacing and insulation resistance exceeds 30,000 MΩ·µF. Capacitance tolerance is ±5% at 1 kHz and 25°C, and dielectric strength is 200% of rated VDC for 60 seconds. Terminal construction uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |