The 156PMC250K#P1 is a metallized polypropylene film capacitor for high-current, high-dV/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 250V, capacitance of 15 µF, and operates over a temperature range of -40°C to +100°C. The capacitor features lead-free tinned copper terminals, a flame-retardant plastic box with epoxy resin (UL94V-0) coating, and dimensions of 42.5mm x 35.5mm x 33.5mm. It has a dissipation factor of 0.08% at 1 kHz and 25°C, insulation resistance of 3000 MΩ·µF at 100VDC, and self-inductance less than 1 nH per mm of lead spacing. The part meets a life expectancy of 30,000 hours at rated AC voltage with a capacitance change under 3%.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156PMC250K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |