The 155PMB850K#P1 is a metallized polypropylene snubber capacitor rated for 850 VDC and 1.5 µF, designed for inverters and switching power supplies. It features direct-mount lug terminals with a 25-26 mm spacing and dimensions of 42.5 mm × 35.5 mm × 33.5 mm. Operating temperature range is -40°C to +100°C under derating. The dielectric is polypropylene with double metallized film and internal series connections, enclosed in a UL94V-0 rated epoxy-coated plastic box. Capacitance tolerance is +10% at 1 kHz, with a maximum dissipation factor of 0.06%. Insulation resistance is 30,000 MΩ×µF at 25°C and <70% RH. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PMB850K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |