The 155PPR102KJ is a high-voltage pulse radial film capacitor designed for switching power supplies and ballast controls, with a DC voltage rating of 1000 V and a capacitance of 1.5 μF. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor uses metallized polypropylene dielectric, is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0), and has lead-free tinned copper leads. It supports a maximum dv/dt of 500 V/μs, operates from -55°C to +105°C, and meets a 1 FIT reliability standard. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of less than 0.001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·μF or greater at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPR102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |