Cornell Dubilier Film Capacitors 160222J1000C-F

Description
2200pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3254-ND
Film Capacitors 338-3254-ND
2200pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial

2200pF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-160222J1000C-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.0022µF 1000V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.0022µF 1000V

Supplier's Site Datasheet
Film Capacitor - 160222J1000C-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
160222J1000C-F
Film Capacitor 160222J1000C-F
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Capacitors - Film Capacitors 160222J1000C-F
CAP FILM 2200PF 5% 1KVDC RADIAL

CAP FILM 2200PF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3254-ND 2002-160222J1000C-F 160222J1000C-F 160222J1000C-F
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers