Cornell DubilierFilm Paper Film Capacitors154PSB102K2H
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1300
ESR: 8.2 mΩ
RMS Current: —
Length: 32mm
Height: 20mm
Thickness: 11mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1300
ESR: 8.2 mΩ
RMS Current: —
Length: 32mm
Height: 20mm
Thickness: 11mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154PSB102K2H is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.15 µF, and a maximum dv/dt of 1300 V/µs. The ESR at 100 kHz and +25°C is 8.2 mΩ. Its physical dimensions are 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -40°C to +100°C, has a capacitance tolerance of ±10% at 1 kHz, and uses a polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0). The terminal to case dielectric strength is 150% of rated VAC for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 154PSB102K2H is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.15 µF, and a maximum dv/dt of 1300 V/µs. The ESR at 100 kHz and +25°C is 8.2 mΩ. Its physical dimensions are 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -40°C to +100°C, has a capacitance tolerance of ±10% at 1 kHz, and uses a polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0). The terminal to case dielectric strength is 150% of rated VAC for 2 seconds at 25°C.