Cornell Dubilier Film Paper Film Capacitors 154PSB152K2H

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 7.1 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 7.1 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB152K2H is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 0.15 µF, maximum dv/dt of 1900 V/µs, and an ESR of 7.1 mΩ at 100 kHz and +25°C. It measures 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 1 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and operates from -40°C to +100°C with +10% capacitance tolerance. It is designed for high pulse and resonant circuit applications such as switching power supplies and induction heaters.

Datasheet Summary
Powered by GS/AI

The 154PSB152K2H is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 0.15 µF, maximum dv/dt of 1900 V/µs, and an ESR of 7.1 mΩ at 100 kHz and +25°C. It measures 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 1 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and operates from -40°C to +100°C with +10% capacitance tolerance. It is designed for high pulse and resonant circuit applications such as switching power supplies and induction heaters.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB152K2H
Film Paper Film Capacitors 154PSB152K2H
For New Design: Yes Capacitance: 150 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 7.1 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 7.1 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB152K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB152K2H
Capacitors - Film Capacitors 154PSB152K2H
CAP FILM 0.15UF 10% 1.5KVDC RAD

CAP FILM 0.15UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB152K2H 154PSB152K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers