Cornell Dubilier Capacitor Polyester Film 0.015Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 158X153

Description
CAPACITOR POLYESTER FILM 0.015UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.015UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.015Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H9177 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
62H9177
Capacitor Polyester Film 0.015Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 62H9177
CAPACITOR POLYESTER FILM 0.015UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H9177
Product Name Capacitor Polyester Film 0.015Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details