Cornell Dubilier Film Capacitors 160103K630C-F

Description
CAP FILM 10000PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 10000PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160103K630C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160103K630C-F
Film Capacitors 160103K630C-F
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6292 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6292
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6292
CAPACITOR POLYESTER FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 160103K630C-F 81K6292
Product Name Film Capacitors Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers