Cornell Dubilier HIGH DVDT/PULSE Capacitors 155PPB630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH DVDT/PULSE Capacitors
155PPB630K
HIGH DVDT/PULSE Capacitors 155PPB630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 155PPB630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
155PPB630K
Film Capacitors 155PPB630K
CAP FILM 1.5UF 10% 630VDC RADIAL

CAP FILM 1.5UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 1.5Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor - 30K6639 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1.5Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor
30K6639
Capacitor Polypropylene Pp Film 1.5Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor 30K6639
CAPACITOR POLYPROPYLENE PP FILM 1.5UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1.5UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 155PPB630K 155PPB630K 30K6639
Product Name HIGH DVDT/PULSE Capacitors Film Capacitors Capacitor Polypropylene Pp Film 1.5Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers