The 158X474 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.47 µF and a tolerance of ±20%. It has radial leads with a lead spacing of 27.5 mm, a case size of 30.0 mm in length, 11.0 mm in thickness, and 22.0 mm in height, and meets UL94V-0 flammability standards. The capacitor is UL, CSA, VDE, and NEMKO approved for safety applications where failure must not cause electrical shock. It operates from -40 °C to +100 °C and has an insulation resistance of 5,000 MΩ × µF minimum at 500 VDC and 20 °C.
X2 And Arc Suppression
0.47µF Film Capacitor 275V Polyester, Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.47µF 250V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X474 | 338-3240-ND | 158X474 | 2002-158X474 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |