The Type 160 series comprises radial metallized polyester capacitors in rugged plastic cases meeting UL94V0 and RoHS compliance. The 160104K100C-F part offers 0.1 µF capacitance at 100 Vdc with ±10% tolerance, 10 mm lead spacing, and dimensions of 13.0 mm × 5.0 mm × 11.0 mm. It operates from -55 °C to +125 °C with voltage derating above 85 °C. Leakage current is limited to 1 µA after 2 minutes at 20 °C. Dielectric withstand is 160 Vdc for 2 seconds. Total self-inductance is approximately 9 nH. Long-term stability is ≤ ±3% over two years. Insulation resistance exceeds 10,000 MΩ at 50 Vdc. The capacitor is non-polar and non-inductive, with tinned copper-clad steel leads.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.1µF 100V
CAP FILM 0.1UF 10% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160104K100C-F | 338-3250-ND | 2002-160104K100C-F | 160104K100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |