The 158X333 is a Type X2 metallized polyester suppressor capacitor with a capacitance of 0.033 µF, rated for 275/250 VAC at 60 Hz, and operates from -40 °C to +100 °C. It features radial leads with a 15.0 mm spacing, a case size of 17.0 mm in length, 5.0 mm in thickness, and 12.0 mm in height, and is approved to UL, CSA, VDE, and NEMKO standards for safety applications. The capacitor has a ±20% tolerance and meets UL94V-0 flame retardancy requirements.
X2 And Arc Suppression
0.033µF Film Capacitor 275V Polyester, Metallized Radial
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.033µF 250V
CAP FILM 0.033UF 20% 275VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X333 | 338-4453-ND | 2002-158X333 | 158X333 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |