Cornell DubilierFilm Paper Film Capacitors155RSB102K4J
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.3 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.3 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155RSB102K4J is a radial lead, high current, low ESR polypropylene film capacitor rated for 1000 VDC and operating from -40°C to +85°C. It has a capacitance of 1.5 µF, a maximum dv/dt of 750 V/µs, and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. The capacitor supports a maximum RMS ripple current of 19.5 A at +70°C. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 20.3 mm and four leads of 1.2 mm diameter. The construction features double metallized film with internal series connections, encapsulated in a flame-retardant plastic box with epoxy resin (UL94V-0), and has lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 155RSB102K4J is a radial lead, high current, low ESR polypropylene film capacitor rated for 1000 VDC and operating from -40°C to +85°C. It has a capacitance of 1.5 µF, a maximum dv/dt of 750 V/µs, and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. The capacitor supports a maximum RMS ripple current of 19.5 A at +70°C. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 20.3 mm and four leads of 1.2 mm diameter. The construction features double metallized film with internal series connections, encapsulated in a flame-retardant plastic box with epoxy resin (UL94V-0), and has lead-free tinned copper leads.