The 158X823 is a Type X2 metallized polyester suppressor capacitor with radial leads, rated for 275/250 VAC at 60 Hz and operating from -40 °C to +100 °C. It has a capacitance of 0.082 µF with a tolerance of ±20% and meets UL94V-0 flame retardancy standards. The component is packaged in a rectangular case measuring 17.0 mm in length, 6.5 mm in thickness, 15.0 mm in height, and has a lead spacing of 15.0 mm. It is UL, CSA, VDE, and NEMKO approved for safety applications where failure must not risk electrical shock. Maximum pulse rise time is 1600 V/µs. Tinned copper clad steel leads are standard, with 30 mm minimum length unless otherwise ordered.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X823 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |