Cornell Dubilier Film Paper Film Capacitors 155MWR100K

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 1.18 Ω Diameter: 9mm Length: 27mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 1.18 Ω Diameter: 9mm Length: 27mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155MWR100K is an axial metallized polyester film capacitor rated for 100 VDC with a capacitance of 1.5 µF. It has a diameter of 9 mm and a length of 27 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C, and the dissipation factor is less than 0.005 at 1 kHz and 25°C. The dielectric is polyester with a flame-retardant polyester tape wrap and epoxy resin end fills. The insulation resistance is 15,000 MΩ×µF at 25°C for capacitances greater than 0.33 µF. It meets load life requirements of 2,000 hours at 85°C with 125% of rated voltage and damp heat test specifications for 56 days at 40°C and 93% relative humidity. The terminal-to-terminal dielectric strength is 160% of rated voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 155MWR100K is an axial metallized polyester film capacitor rated for 100 VDC with a capacitance of 1.5 µF. It has a diameter of 9 mm and a length of 27 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C, and the dissipation factor is less than 0.005 at 1 kHz and 25°C. The dielectric is polyester with a flame-retardant polyester tape wrap and epoxy resin end fills. The insulation resistance is 15,000 MΩ×µF at 25°C for capacitances greater than 0.33 µF. It meets load life requirements of 2,000 hours at 85°C with 125% of rated voltage and damp heat test specifications for 56 days at 40°C and 93% relative humidity. The terminal-to-terminal dielectric strength is 160% of rated voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155MWR100K
Film Paper Film Capacitors 155MWR100K
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 1.18 Ω Diameter: 9mm Length: 27mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2
  • RMS Current: —
  • ESR: 1.18 Ω
  • Diameter: 9mm
  • Length: 27mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-155MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-155MWR100K
Film Capacitors 2002-155MWR100K
Metallized Polyester Film Capacitors 1.5µF 100V

Metallized Polyester Film Capacitors 1.5µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1072-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1072-ND
Film Capacitors 1572-1072-ND
1.5µF Film Capacitor 63V 100V Polyester, Metallized Axial

1.5µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 155MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
155MWR100K
Capacitors - Film Capacitors 155MWR100K
CAP FILM 1.5UF 10% 100VDC AXIAL

CAP FILM 1.5UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155MWR100K 2002-155MWR100K 1572-1072-ND 155MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers