The 156DCB900K2J is a metallized polypropylene film capacitor rated for 900 VDC with a capacitance of 15 µF, designed for DC link applications in inverters and motor controls. It features a 2-lead configuration, dimensions of 42.5 mm × 37 mm × 28 mm, a maximum RMS ripple current of 7.7 A at 10 kHz and +25°C, and an ESR of 10.2 mΩ at 10 kHz and +70°C. The capacitor operates from -40°C to +85°C, has a dissipation factor of 0.37% at 1 kHz and 25°C, and meets UL94V-0 flammability standards with a flame-retardant plastic box and epoxy end fill. It is RoHS compliant with tin-plated copper leads, supports a surge voltage of 1125 VDC, and offers an insulation resistance of 3000 MΩ·µF at 100 VDC. The life expectancy exceeds 100,000 hours at 70°C and WVDC.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156DCB900K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |