Cornell DubilierFilm Paper Film Capacitors154PSB102K2G
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 7.3 mΩ
RMS Current: —
Length: 27mm
Height: 22mm
Thickness: 13mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 7.3 mΩ
RMS Current: —
Length: 27mm
Height: 22mm
Thickness: 13mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154PSB102K2G is a radial lead film capacitor for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a rated DC voltage of 1000 V, a capacitance of 0.15 μF, and a maximum dv/dt of 1800 V/μs. The part measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm diameter tinned copper leads. It operates from -40°C to +100°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric is polypropylene, with a flame-retardant epoxy-coated plastic case rated UL94V-0. The ESR at 100 kHz and +25°C is 7.3 mΩ, and the RMS ripple current at +70°C is 7.3 A. Self inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 154PSB102K2G is a radial lead film capacitor for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a rated DC voltage of 1000 V, a capacitance of 0.15 μF, and a maximum dv/dt of 1800 V/μs. The part measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm diameter tinned copper leads. It operates from -40°C to +100°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric is polypropylene, with a flame-retardant epoxy-coated plastic case rated UL94V-0. The ESR at 100 kHz and +25°C is 7.3 mΩ, and the RMS ripple current at +70°C is 7.3 A. Self inductance is less than 1 nH per mm of lead spacing.