The 155PMB202K# is a metallized polypropylene snubber capacitor designed for high pulse and rms current applications in inverters, converters, and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1.5 µF, and uses lug terminals with dimensions of 57.5 mm × 50 mm × 35 mm. The capacitor operates within a temperature range of -40°C to +100°C and features double metallized film construction with flame-retardant epoxy resin coating (UL94V-0). It has a dissipation factor of ≤0.09% at 1 kHz and 25°C, an insulation resistance of ≥30 GΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The part meets a life expectancy of 30,000 hours at rated AC voltage and has a capacitance tolerance of ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |