Cornell Dubilier Capacitor Polyester Film 0.012Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 160123K400C-F

Description
CAPACITOR POLYESTER FILM 0.012UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.012UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.012Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.012Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6327
Capacitor Polyester Film 0.012Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6327
CAPACITOR POLYESTER FILM 0.012UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.012UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 160123K400C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160123K400C-F
Film Capacitors 160123K400C-F
CAP FILM 0.012UF 10% 400VDC RAD

CAP FILM 0.012UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K6327 160123K400C-F
Product Name Capacitor Polyester Film 0.012Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details