Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.1µF 250V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 275VAC RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-158X104K | 158X104K | 338-3245-ND | 158X104K |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |