Cornell DubilierFilm Paper Film Capacitors155MTB063KE
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 11mm
Length: 18mm
Thickness: 5mm
Diameter: —
Lead Spacing: 15mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 11mm
Length: 18mm
Thickness: 5mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155MTB063KE is a metallized polyester radial lead box capacitor rated for 63V DC and 40V AC, with a capacitance of 1.5 µF. It measures 18mm in length, 11mm in height, and 5mm in thickness, with a lead spacing of 15mm and lead diameter of 0.8mm. The operating temperature range is -55°C to +105°C. The capacitor features a flame-retardant plastic box (UL94V-1) and epoxy resin coating (UL94V0), with lead-free tinned leads. It has a maximum dissipation factor of 1.0% at 1kHz and 25°C for capacitances greater than 1µF, and an insulation resistance of 1250 MΩ·µF at 25°C. The capacitor supports a dv/dt rating of 3 V/µsec and meets load life and damp heat test requirements for capacitance change under stress conditions.
Datasheet Summary Powered by GS/AI
The 155MTB063KE is a metallized polyester radial lead box capacitor rated for 63V DC and 40V AC, with a capacitance of 1.5 µF. It measures 18mm in length, 11mm in height, and 5mm in thickness, with a lead spacing of 15mm and lead diameter of 0.8mm. The operating temperature range is -55°C to +105°C. The capacitor features a flame-retardant plastic box (UL94V-1) and epoxy resin coating (UL94V0), with lead-free tinned leads. It has a maximum dissipation factor of 1.0% at 1kHz and 25°C for capacitances greater than 1µF, and an insulation resistance of 1250 MΩ·µF at 25°C. The capacitor supports a dv/dt rating of 3 V/µsec and meets load life and damp heat test requirements for capacitance change under stress conditions.