The 154PPS202KD17 is an axial leaded metallized polypropylene film capacitor designed for high dv/dt applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.15 µF, and a maximum ESR of 10 mΩ at 100 kHz and 25°C. Its dimensions are 17.5 mm in diameter and 46 mm in length. The operating temperature range is -40°C to +85°C. The dissipation factor is less than 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. The dielectric strength is 4000 VDC applied for 2 seconds at 25°C. The capacitor is enclosed in a flame-retardant polyester tape wrap with epoxy resin end fill meeting UL94V-0. Life expectancy is 100,000 hours at 70°C under rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS202KD17 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |