Cornell Dubilier Film Paper Film Capacitors 156MTB063KH

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 20mm Length: 32mm Thickness: 11mm Diameter: — Lead Spacing: 27.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 20mm Length: 32mm Thickness: 11mm Diameter: — Lead Spacing: 27.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 156MTB063KH is a metallized polyester radial lead box capacitor with a capacitance of 15 µF, a DC voltage rating of 63 V, and an AC voltage rating of 40 V. It has a maximum dimensions of 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10%, a dissipation factor of less than 0.005 at 1 kHz and 25°C, and an insulation resistance of at least 10000 MΩ×µF. It features self-healing properties, flame-retardant plastic box coating (UL94V-1), and epoxy resin (UL94V0). The dv/dt rating is 1 V/µs.

Datasheet Summary
Powered by GS/AI

The 156MTB063KH is a metallized polyester radial lead box capacitor with a capacitance of 15 µF, a DC voltage rating of 63 V, and an AC voltage rating of 40 V. It has a maximum dimensions of 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10%, a dissipation factor of less than 0.005 at 1 kHz and 25°C, and an insulation resistance of at least 10000 MΩ×µF. It features self-healing properties, flame-retardant plastic box coating (UL94V-1), and epoxy resin (UL94V0). The dv/dt rating is 1 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 156MTB063KH - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
156MTB063KH
Film Paper Film Capacitors 156MTB063KH
For New Design: Yes Capacitance: 15 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 20mm Length: 32mm Thickness: 11mm Diameter: — Lead Spacing: 27.5mm
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • ESR: —
  • dV/dt: 1
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 100°C
  • Width: —
  • Height: 20mm
  • Length: 32mm
  • Thickness: 11mm
  • Diameter: —
  • Lead Spacing: 27.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 156MTB063KH
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Film Capacitors - 104MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details