Cornell Dubilier Capacitor Polyester Film 0.15Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 160154J630M-F

Description
CAPACITOR POLYESTER FILM 0.15UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:22.5mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.15UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:22.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.15Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6353 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.15Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6353
Capacitor Polyester Film 0.15Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6353
CAPACITOR POLYESTER FILM 0.15UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:22.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.15UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Lead Spacing:22.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6353
Product Name Capacitor Polyester Film 0.15Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers