The 158X334 is a Type X2 metallized polyester radial lead capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.33 µF and a tolerance of ±20%. It measures 25.0 mm in length, 10.0 mm in thickness, 19.5 mm in height, and has a lead spacing of 22.5 mm. The capacitor operates from -40 °C to +100 °C, meets UL94V-0 flame retardant standards, and is certified by UL, CSA, VDE, and NEMKO for safety applications. The case is flame retardant and the leads are tinned copper clad steel.
X2 And Arc Suppression
0.33µF Film Capacitor 275V Polyester, Metallized Radial
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.33µF 250V
CAP FILM 0.33UF 20% 275VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X334 | 338-3916-ND | 2002-158X334 | 158X334 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |