Cornell DubilierFilm Paper Film Capacitors156MTB063KG
Description
For New Design: Yes
Capacitance: 15 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 22mm
Length: 26.5mm
Thickness: 13mm
Diameter: —
Lead Spacing: 22.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 22mm
Length: 26.5mm
Thickness: 13mm
Diameter: —
Lead Spacing: 22.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 156MTB063KG is a metallized polyester radial lead box capacitor with a capacitance of 15 μF and a DC voltage rating of 63 V. It has a physical size of 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and a lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C, with a maximum AC voltage of 40 V at 50/60 Hz. It features a dissipation factor of less than 0.005 at 1 kHz and 25°C, an insulation resistance of 1250 MΩ·μF, and a dielectric strength of 160% of rated voltage for 2 seconds. The construction includes a flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0), with lead-free tinned leads.
Datasheet Summary Powered by GS/AI
The 156MTB063KG is a metallized polyester radial lead box capacitor with a capacitance of 15 μF and a DC voltage rating of 63 V. It has a physical size of 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and a lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C, with a maximum AC voltage of 40 V at 50/60 Hz. It features a dissipation factor of less than 0.005 at 1 kHz and 25°C, an insulation resistance of 1250 MΩ·μF, and a dielectric strength of 160% of rated voltage for 2 seconds. The construction includes a flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0), with lead-free tinned leads.