The 155PPS122K is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1200 V with a surge voltage of 1750 V, and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance of 1.5 µF, a maximum RMS ripple current of 14 A at 100 kHz and 70°C, and an ESR of 3.2 mΩ at 25°C. Its physical dimensions are 33.5 mm in diameter by 46 mm in length. The part features flame-retardant polyester tape wrap and epoxy resin end fill, meeting UL 94V0. Self-inductance is less than 1 nH per mm of body length and lead length. Dissipation factor is less than 0.0001 at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ×µF at 25°C. Life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |