The 155PPA102K is an axial lead, high dv/dt, polypropylene film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 1000 V, a capacitance of 1.5 µF, and supports a peak pulse current of 14 A at 25°C. The capacitor has a maximum ESR of 3.2 mΩ at 100 kHz and 70°C, with dimensions of 29.5 mm in diameter and 55 mm in length. It operates within a temperature range of -55°C to +85°C, features an insulation resistance of 30,000 MΩ·µF, and has a self-inductance of less than 1 nH per mm of lead spacing. The construction uses double metallized film with internal series connections and is coated with epoxy resin meeting UL94V0 flame retardancy standards. Its life expectancy is 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPA102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |