Cornell DubilierFilm Paper Film Capacitors155PSB202K6R
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 930
ESR: 2.2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 930
ESR: 2.2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155PSB202K6R is a radial lead, high-current, low-ESR film capacitor rated for 2000 V DC and 1.5 µF. It has a maximum dv/dt of 930 V/µs, an ESR of 2.2 mΩ at 100 kHz and +25°C, and an RMS ripple current of 33 A at +70°C. The package measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness with 10.2 mm lead spacing and 1.2 mm lead diameter, featuring six radial leads. The dielectric is polypropylene, housed in a flame-retardant epoxy-encapsulated case (UL94V-0). Operating temperature range is -40°C to +100°C with voltage derating above +85°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 100 VDC. Life expectancy is 30,000 hours at rated AC voltage, with a failure quota of 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 155PSB202K6R is a radial lead, high-current, low-ESR film capacitor rated for 2000 V DC and 1.5 µF. It has a maximum dv/dt of 930 V/µs, an ESR of 2.2 mΩ at 100 kHz and +25°C, and an RMS ripple current of 33 A at +70°C. The package measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness with 10.2 mm lead spacing and 1.2 mm lead diameter, featuring six radial leads. The dielectric is polypropylene, housed in a flame-retardant epoxy-encapsulated case (UL94V-0). Operating temperature range is -40°C to +100°C with voltage derating above +85°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 100 VDC. Life expectancy is 30,000 hours at rated AC voltage, with a failure quota of 300 per billion component hours.