Cornell Dubilier Film Paper Film Capacitors 155PSB122K2J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 100 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 100 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB122K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuit protection. It has a rated DC voltage of 1200 V and a capacitance of 1.5 µF with ±10% tolerance. The part supports a maximum dv/dt of 1000 V/µs and exhibits a typical ESR of 2.9 mΩ at 100 kHz and 25°C. Its RMS ripple current is 14 A at 70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 epoxy coating and lead-free tinned copper terminals. It operates from -40°C to +100°C and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 155PSB122K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuit protection. It has a rated DC voltage of 1200 V and a capacitance of 1.5 µF with ±10% tolerance. The part supports a maximum dv/dt of 1000 V/µs and exhibits a typical ESR of 2.9 mΩ at 100 kHz and 25°C. Its RMS ripple current is 14 A at 70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 epoxy coating and lead-free tinned copper terminals. It operates from -40°C to +100°C and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB122K2J
Film Paper Film Capacitors 155PSB122K2J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 100 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 100
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB122K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB122K2J
Capacitors - Film Capacitors 155PSB122K2J
CAP FILM 1.5UF 10% 1.2KVDC RAD

CAP FILM 1.5UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB122K2J 155PSB122K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers