Cornell Dubilier Film Paper Film Capacitors 154PSB850K2G

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1550 ESR: 7.5 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1550 ESR: 7.5 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB850K2G is a radial lead, high current, low ESR film capacitor with a rated voltage of 850 VDC, a capacitance of 0.15 µF, and a dv/dt rating of 1550 V/µs. It has a maximum RMS ripple current of 7.5 A at 100 kHz and 25°C, with an ESR of 7.5 mΩ. The device measures 26.5 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. It operates over a temperature range of -40°C to +100°C, with a dielectric of double metallized polypropylene and a flame-retardant epoxy-coated plastic housing certified to UL94V-0. The capacitance tolerance is ±10% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 154PSB850K2G is a radial lead, high current, low ESR film capacitor with a rated voltage of 850 VDC, a capacitance of 0.15 µF, and a dv/dt rating of 1550 V/µs. It has a maximum RMS ripple current of 7.5 A at 100 kHz and 25°C, with an ESR of 7.5 mΩ. The device measures 26.5 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. It operates over a temperature range of -40°C to +100°C, with a dielectric of double metallized polypropylene and a flame-retardant epoxy-coated plastic housing certified to UL94V-0. The capacitance tolerance is ±10% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB850K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB850K2G
Film Paper Film Capacitors 154PSB850K2G
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1550 ESR: 7.5 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1550
  • ESR: 7.5 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB850K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB850K2G
Capacitors - Film Capacitors 154PSB850K2G
CAP FILM 0.15UF 10% 850VDC RAD

CAP FILM 0.15UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB850K2G 154PSB850K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB250K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers