The 156DCB700K2J is a metallized polypropylene film capacitor for DC link applications, rated at 700 VDC and 15 µF. It has two leads, a maximum RMS ripple current of 6.3 A at 10 kHz and 70°C, and an ESR of 1.2 mΩ. Dimensions are 42.5 mm × 33.5 mm × 22 mm in a flame-retardant plastic box (UL94V-0). Operating temperature range is -40°C to +85°C. Insulation resistance is 3000 MΩ·µF at 100 VDC. Surge voltage is 875 VDC. Life expectancy exceeds 100,000 hours at 70°C under rated voltage. RoHS compliant with lead-free tinned copper terminations.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 156DCB700K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |