The 155PPA152K is an axial lead film capacitor designed for high voltage and high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 1.5 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor features a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its case dimensions are 31.5 mm in diameter by 55 mm in length, with lead spacing of 1.0 mm. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC bias. The dielectric is polypropylene, constructed with double metallized film and internal series connections, coated with flame-retardant epoxy (UL94V0), and terminated with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPA152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |