Cornell Dubilier Film Paper Film Capacitors 155PSB700K2J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB700K2J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 700 V and a capacitance of 1.5 μF. It has a maximum dv/dt rating of 600 V/μs and a typical RMS ripple current of 14 A at 100 kHz and +70 °C. The component measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40 °C to +100 °C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and 25 °C, and a dissipation factor of 0.06% at 100 kHz and +25 °C. Self inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 155PSB700K2J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 700 V and a capacitance of 1.5 μF. It has a maximum dv/dt rating of 600 V/μs and a typical RMS ripple current of 14 A at 100 kHz and +70 °C. The component measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40 °C to +100 °C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and 25 °C, and a dissipation factor of 0.06% at 100 kHz and +25 °C. Self inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB700K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB700K2J
Film Paper Film Capacitors 155PSB700K2J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB700K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB700K2J
Capacitors - Film Capacitors 155PSB700K2J
CAP FILM 1.5UF 10% 700VDC RADIAL

CAP FILM 1.5UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB700K2J 155PSB700K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers