The Type 160 series consists of radial lead metallized polyester capacitors for general-purpose applications like bypass and decoupling. The part 160224K63D-F is a 0.22 µF, ±10% tolerance, 63 Vdc unit with a 10 mm lead spacing and tinned copper-clad steel leads. It is housed in a rugged plastic case measuring 13.0 mm × 5.0 mm × 11.0 mm, with UL94V0-rated epoxy fill and RoHS compliance. Operating temperature ranges from -55 °C to +125 °C with voltage derating above 85 °C. Maximum leakage current is 3 µA or 0.01CV, whichever is greater. Dissipation factor is ≤100 × 10⁻⁴ at 1 kHz. Dielectric withstand is 100.8 V for 2 seconds. Total self-inductance is ≈9 nH. Long-term stability is ≤±3% over two years. Pulse rise time is 3 V/ns at rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 160224K63D-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |