The 155PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 V DC and 455 V AC at 50/60 Hz, with a capacitance of 1.5 µF. It has a maximum dissipation factor of 0.07% at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The case dimensions are 42.5 mm x 33.5 mm x 22 mm, and it is constructed with flame-retardant plastic and epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C for the PMB variant, with voltage derating above 85°C. The part uses lead-free tinned copper leads and has a life expectancy of 100,000 hours at WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |