The 158X563 is a Type X2 metallized polyester radial lead capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.56 µF and a tolerance of ±20%. It features a flame-retardant case meeting UL94V-0, tinned copper clad steel leads, and dimensions of 30.0 mm length, 13.5 mm thickness, 24.5 mm height, and 27.5 mm lead spacing. Operating temperature ranges from -40 °C to +100 °C. The capacitor is UL, CSA, VDE, and NEMKO approved for safety applications where failure must not risk electrical shock.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X563 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |