The 158X273 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.27 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is UL and CSA approved for use in applications where capacitor failure must not pose an electrical shock risk. The dimensions are 17.0 mm length, 6.5 mm thickness, 16.0 mm height, and 22.5 mm lead spacing, with a lead diameter of 0.8 mm. It operates from -40 °C to +100 °C and meets the safety standards UL-60384-14, CSA C22.2 No.1-98, VDE EN 60384-14, and NEMKO EN 60384-14.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X273 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |