Cornell Dubilier Film Paper Film Capacitors 155MWR050K

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.18 Ω Diameter: 8mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.18 Ω Diameter: 8mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155MWR050K is a metallized polyester axial lead capacitor rated for 50 VDC and 30 VAC, with a capacitance of 1.5 µF and a capacitance tolerance of ±10%. It has a dv/dt rating of 9 V/µs, operates from -40°C to +105°C, and measures 8 mm in diameter by 14.5 mm in length with 0.6 mm lead diameter. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills, and the leads are lead-free tinned. Insulation resistance is 15,000 MΩ·µF at 25°C for capacitances greater than 0.33 µF and voltage up to 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length, and the dissipation factor is less than 0.005 at 1 kHz and 25°C. The capacitor meets UL 510 and UL 94V0 standards for coating and resin.

Datasheet Summary
Powered by GS/AI

The 155MWR050K is a metallized polyester axial lead capacitor rated for 50 VDC and 30 VAC, with a capacitance of 1.5 µF and a capacitance tolerance of ±10%. It has a dv/dt rating of 9 V/µs, operates from -40°C to +105°C, and measures 8 mm in diameter by 14.5 mm in length with 0.6 mm lead diameter. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills, and the leads are lead-free tinned. Insulation resistance is 15,000 MΩ·µF at 25°C for capacitances greater than 0.33 µF and voltage up to 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length, and the dissipation factor is less than 0.005 at 1 kHz and 25°C. The capacitor meets UL 510 and UL 94V0 standards for coating and resin.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155MWR050K
Film Paper Film Capacitors 155MWR050K
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.18 Ω Diameter: 8mm Length: 14.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 9
  • RMS Current: —
  • ESR: 1.18 Ω
  • Diameter: 8mm
  • Length: 14.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 155MWR050K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
155MWR050K-ND
Film Capacitors 155MWR050K-ND
1.5µF Film Capacitor 30V 50V Polyester, Metallized Axial

1.5µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-155MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-155MWR050K
Film Capacitors 2002-155MWR050K
Metallized Polyester Film Capacitors 1.5µF 50V

Metallized Polyester Film Capacitors 1.5µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 155MWR050K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155MWR050K
Capacitors - Film Capacitors 155MWR050K
CAP FILM 1.5UF 10% 50VDC AXIAL

CAP FILM 1.5UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155MWR050K 155MWR050K-ND 2002-155MWR050K 155MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers