The 158X103 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.010 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is approved by UL, CSA, VDE, and NEMKO for safety applications. The capacitor measures 17.0 mm in length, 5.0 mm in thickness, 12.0 mm in height, and has a 15.0 mm lead spacing. Its operating temperature range is -40 °C to +100 °C, with a maximum pulse rise time of 2800 V/µs. Insulation resistance is a minimum of 15,000 MΩ at 500 VDC and 20 °C. The terminals are tinned copper clad steel with end-fill potting.
X2 And Arc Suppression
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.01µF 250V
10000pF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 10000PF 20% 275VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X103 | 2002-158X103 | 338-3241-ND | 158X103 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |