The 158X564 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.56 µF and a tolerance of ±20%. It features radial tinned copper clad steel leads, a flame-retardant case meeting UL94V-0, and dimensions of 30.0 mm length, 13.5 mm thickness, 24.5 mm height, and 27.5 mm lead spacing. The capacitor is approved by UL, CSA, VDE, and NEMKO for safety applications where failure must not risk electrical shock. Its operating temperature range is -40 °C to +100 °C, with an insulation resistance of 5,000 MΩ × µF minimum and a maximum pulse rise time of 800 V/µs.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X564 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |