The Type 160 series radial lead metallized polyester capacitor with part number 160106J63P-F has a capacitance of 10.0 µF, a rated voltage of 63 Vdc, a capacitance tolerance of ±5%, and a lead spacing of 27.5 mm. It is housed in a rugged plastic case with dimensions of 32.0 mm length, 11.0 mm thickness, and 20.0 mm height, and features tinned copper clad steel wire leads of 0.8 mm diameter with a length of 5.5 mm. The capacitor is non-polar, non-inductively wound, RoHS compliant, and meets UL94V0 flammability rating. It operates from -55 °C to +125 °C, with voltage derating above 85 °C, and has a maximum DC leakage current of 3 µA at +20 °C. The dielectric withstand voltage is 100 V for 2 seconds at +25 °C, and the dissipation factor is ≤100 at 1 kHz. Total self-inductance is approximately 18 nH.
CAP FILM 10UF 5% 63VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 160106J63P-F | 160106J63P-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester, Metallized |
| Capacitance Range | 10 microF | 10 microF |