The 158X123 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.012 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is approved by UL, CSA, and VDE. The lead spacing is 15.0 mm, with a maximum lead length of 30 mm. Dimensions are 17.0 mm in length, 5.0 mm in thickness, and 12.0 mm in height. Operating temperature ranges from -40 °C to +100 °C. Dissipation factor is 0.01 max at 1 kHz, and insulation resistance is 15,000 MΩ min. The termination is tinned copper clad steel, and terminals are potted with end fill.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 158X123 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |