Cornell Dubilier Film Paper Film Capacitors 155MWR063K

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.18 Ω Diameter: 9.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.18 Ω Diameter: 9.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155MWR063K is a metallized polyester axial film capacitor rated for 63V DC, with a capacitance of 1.5 µF and a capacitance tolerance of ±10%. It has a dissipation factor of less than 0.005 at 1 kHz and 25°C, an operating temperature range of -40°C to +105°C, and a peak AC voltage rating of 40V. The component measures 9.5 mm in diameter and 20.5 mm in length, with 0.8 mm lead diameter. It features flame-retardant polyester tape wrap with epoxy resin end fills meeting UL94V0, and is constructed with metallized film in an internal series configuration. The part satisfies load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, and insulation resistance.

Datasheet Summary
Powered by GS/AI

The 155MWR063K is a metallized polyester axial film capacitor rated for 63V DC, with a capacitance of 1.5 µF and a capacitance tolerance of ±10%. It has a dissipation factor of less than 0.005 at 1 kHz and 25°C, an operating temperature range of -40°C to +105°C, and a peak AC voltage rating of 40V. The component measures 9.5 mm in diameter and 20.5 mm in length, with 0.8 mm lead diameter. It features flame-retardant polyester tape wrap with epoxy resin end fills meeting UL94V0, and is constructed with metallized film in an internal series configuration. The part satisfies load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, and insulation resistance.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155MWR063K
Film Paper Film Capacitors 155MWR063K
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.18 Ω Diameter: 9.5mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 7
  • RMS Current: —
  • ESR: 1.18 Ω
  • Diameter: 9.5mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 155MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
155MWR063K-ND
Film Capacitors 155MWR063K-ND
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial

1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-155MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-155MWR063K
Film Capacitors 2002-155MWR063K
Metallized Polyester Film Capacitors 1.5µF 63V

Metallized Polyester Film Capacitors 1.5µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 155MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155MWR063K
Capacitors - Film Capacitors 155MWR063K
CAP FILM 1.5UF 10% 63VDC AXIAL

CAP FILM 1.5UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155MWR063K 155MWR063K-ND 2002-155MWR063K 155MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details