Cornell Dubilier Film Paper Film Capacitors 155PSB122K4J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB122K4J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, rated at 1200 V DC and 1.5 µF with ±10% tolerance. It has a specified ESR of 2.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The dv/dt rating is 1000 V/µs. Dimensions are 42.5 × 45 × 30 mm with 20.3 mm lead spacing and four leads. The dielectric is polypropylene with a UL94V-0 flame-retardant epoxy encapsulation and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30 GΩ × µF at 25°C with 100 VDC applied. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 155PSB122K4J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, rated at 1200 V DC and 1.5 µF with ±10% tolerance. It has a specified ESR of 2.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The dv/dt rating is 1000 V/µs. Dimensions are 42.5 × 45 × 30 mm with 20.3 mm lead spacing and four leads. The dielectric is polypropylene with a UL94V-0 flame-retardant epoxy encapsulation and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 30 GΩ × µF at 25°C with 100 VDC applied. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB122K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB122K4J
Film Paper Film Capacitors 155PSB122K4J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 2.2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB122K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB122K4J
Capacitors - Film Capacitors 155PSB122K4J
CAP FILM 1.5UF 10% 1.2KVDC RAD

CAP FILM 1.5UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB122K4J 155PSB122K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers