The 155PPS122KD29 is an axial metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a rated DC voltage of 1200 V and a surge voltage of 2200 V. Capacitance is 1.5 µF with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 100 kHz and 70°C. Dimensions are 29 mm in diameter and 55 mm in length. Operating temperature range is -40°C to +85°C. Self inductance is less than 1 nH per mm of body and lead length. Dielectric is polypropylene with flame-retardant polyester tape and epoxy resin end fill (UL94V0). Insulation resistance is 30,000 MΩ×µF minimum at 25°C. Dissipation factor is less than 0.0001 at 1 kHz and 25°C. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS122KD29 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |