The 155PPA152KS is an axial lead, double metallized polypropylene film capacitor rated for 1500 VDC with a capacitance of 1.5 µF. It has a maximum ripple current of 625 mA at 70°C, an ESR of 3.2 mΩ at 100 kHz, and dimensions of 37 mm in length and 59 mm in diameter. The capacitor operates within a temperature range of -55°C to +85°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and meets a dielectric strength of 200% of rated VDC for 60 seconds. Its life expectancy is 100,000 hours at 70°C under DC voltage. The leads are lead-free tinned copper, and the construction includes flame-retardant polyester tape and epoxy resin end coating rated UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPA152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |