The 158X683 is a Type X2 metallized polyester suppressor capacitor with a capacitance of 0.068 µF, rated for 275/250 VAC, 60 Hz, and operates from -40 °C to +100 °C. It features radial tinned copper clad steel leads with 15.0 mm spacing, measures 17.0 mm in length, 6.5 mm in thickness, and 13.5 mm in height, and complies with UL94V-0 flame retardancy. The capacitor meets UL, CSA, VDE, and NEMKO safety standards for EMI suppression and has a maximum pulse rise time of 2000 V/µs. Its terminals to case test voltage is 2000 Vac for 60 seconds, and insulation resistance is 100,000 MΩ min between both terminals and body.
X2 And Arc Suppression
0.068µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 0.068UF 20% 275VAC RAD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158X683 | 158X683-ND | 158X683 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |