The 155PPS122KS is an axial lead metallized polypropylene film capacitor rated for 1200 VDC, with a capacitance of 1.5 οc and a maximum rms ripple current of 14 A at 100 kHz and 70°C. It has a dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩμrF, and self inductance below 1 nH per mm of lead spacing. The component measures 27 mm in diameter and 59 mm in length, features flame-retardant polyester tape with epoxy end fill, and operates from -40°C to +85°C. It supports a surge voltage of 1750 VDC and has a life expectancy of 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |